Hubbell Lighting, Inc. Incandescent Track Head AKTFLGR38 WH

Description
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 45 TO 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 45 TO 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTFLGR38 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTFLGR38 WH
Incandescent Track Head AKTFLGR38 WH
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 45 TO 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 5-3/4 INCH DIA SIZE
  • BAKED ENAMEL WHITE FINISH
  • 10-9/16 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • PAR38 45 TO 250 W LAMP TYPE
  • GIMBAL STYLE
  • ARCHITRAK[R] BRAND
  • AKTF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTFLGR38 WH
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details