Hubbell Lighting, Inc. Low Voltage Track Head AKTCBM16 WH

Description
3-1/2 INCH DIA X 4-3/4 INCH L SIZE WHITE POWDER COATED FINISH 8 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CLASSIC BELL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBM16 MODEL
Datasheet
Description
3-1/2 INCH DIA X 4-3/4 INCH L SIZE WHITE POWDER COATED FINISH 8 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CLASSIC BELL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBM16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTCBM16 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTCBM16 WH
Low Voltage Track Head AKTCBM16 WH
3-1/2 INCH DIA X 4-3/4 INCH L SIZE WHITE POWDER COATED FINISH 8 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CLASSIC BELL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBM16 MODEL
  • 3-1/2 INCH DIA X 4-3/4 INCH L SIZE
  • WHITE POWDER COATED FINISH
  • 8 INCH MAX. EXTENSION
  • CSA APPROVAL
  • MR16 20 TO 50 W LAMP TYPE
  • CLASSIC BELL STYLE
  • INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
  • BLACK BAFFLE TYPE
  • ARCHITRAK[R] BRAND
  • AKTCBM16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTCBM16 WH
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3-1/2 Inch Dia x 4-3/4 Inch L
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details