Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 9SRFR

Description
REGRESSED STEPPED WITH FRESNEL LENS TYPE DIE CAST ALUMINUM FRAME, GLASS LENS MATERIAL 11-1/4 INCH SIZE BLACK REGRESSED STEP FINISH CF10SQ SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (2) QUAD TUBE 18/26 W/(2) TT 13 W FLUORESCENT LAMP TYPE
Description
REGRESSED STEPPED WITH FRESNEL LENS TYPE DIE CAST ALUMINUM FRAME, GLASS LENS MATERIAL 11-1/4 INCH SIZE BLACK REGRESSED STEP FINISH CF10SQ SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (2) QUAD TUBE 18/26 W/(2) TT 13 W FLUORESCENT LAMP TYPE

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 9SRFR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
9SRFR
Incandescent/Fluorescent/HID Recessed Trim 9SRFR
REGRESSED STEPPED WITH FRESNEL LENS TYPE DIE CAST ALUMINUM FRAME, GLASS LENS MATERIAL 11-1/4 INCH SIZE BLACK REGRESSED STEP FINISH CF10SQ SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (2) QUAD TUBE 18/26 W/(2) TT 13 W FLUORESCENT LAMP TYPE
  • REGRESSED STEPPED WITH FRESNEL LENS TYPE
  • DIE CAST ALUMINUM FRAME, GLASS LENS MATERIAL
  • 11-1/4 INCH SIZE
  • BLACK REGRESSED STEP FINISH
  • CF10SQ SERIES USED ON
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • (2) QUAD TUBE 18/26 W/(2) TT 13 W FLUORESCENT LAMP TYPE
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 9SRFR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Recessed Ceiling Troffer - 4PS24-232G-FSA12125-EU - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Voltage 120 to 277 volts
Wattage 32 watts
View Details