Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 9FFR

Description
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Description
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 9FFR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
9FFR
Incandescent/Fluorescent/HID Recessed Trim 9FFR
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • LENS FRAME WITH FRESNEL LENS TYPE
  • GLASS LENS MATERIAL
  • 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE
  • LFIL9HSQ SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 9 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • A23 150 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 9FFR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Lighting Fixture - LC6LED120DMEM - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial
Lamp Type LED
Voltage 120 volts
View Details