Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 9FDOP

Description
LENS FRAME WITH DROP OPAL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
LENS FRAME WITH DROP OPAL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 9FDOP - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
9FDOP
Incandescent/Fluorescent/HID Recessed Trim 9FDOP
LENS FRAME WITH DROP OPAL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • LENS FRAME WITH DROP OPAL LENS TYPE
  • GLASS LENS MATERIAL
  • 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE
  • LFIL9HSQ SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 9 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • A23 150 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 9FDOP
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Industrial Fluorescent Fixture with Reflector - LHV4-654-M4RU-24EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details