Hubbell Incorporated Decorator AC Switch 9903GRY

Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE GRAY COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9903 MODEL
Datasheet
Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE GRAY COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9903 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9903GRY - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9903GRY
Decorator AC Switch 9903GRY
STANDARD ROCKER TYPE 1.48 INCH W SIZE GRAY COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9903 MODEL
  • STANDARD ROCKER TYPE
  • 1.48 INCH W SIZE
  • GRAY COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • FASHION SERIES[T], BRYANT. BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • POWER RATING 1 HP AT 120 V, 2 HP AT 240 V
  • 9903 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9903GRY
Product Name Decorator AC Switch
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details