ECO Light LED RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel LC-OL-4RGBC

Description
This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet
Description
This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel - LC-OL-4RGBC - ECO Light LED
Sparks, NV, USA
RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel
LC-OL-4RGBC
RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel LC-OL-4RGBC
This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more Click For Product Spec Sheet

This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more

Click For Product Spec Sheet


This simple RGB LED Controller is used to dim RGB lights. This controller has 3 simple knobs (one for each color) to dim your RBG LEDs. It requires 12-24VDC constant voltage input to operate, can handle 3 channel up to 3A per channel (color) or 108W of max power at 12VDC or 216W at 24VDC. Wires are easily secured with screw down connections. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-4RGBC
Product Name RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switch - DV-10P-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details