Hubbell Incorporated Decorator AC Switch 9803W

Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1/2 HP AT 120 V, 2 HP AT 240 V 9803 MODEL
Datasheet
Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1/2 HP AT 120 V, 2 HP AT 240 V 9803 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9803W - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9803W
Decorator AC Switch 9803W
STANDARD ROCKER TYPE 1.48 INCH W SIZE WHITE COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1/2 HP AT 120 V, 2 HP AT 240 V 9803 MODEL
  • STANDARD ROCKER TYPE
  • 1.48 INCH W SIZE
  • WHITE COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • FASHION SERIES[T], BRYANT. BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • POWER RATING 1/2 HP AT 120 V, 2 HP AT 240 V
  • 9803 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9803W
Product Name Decorator AC Switch
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LED On/Off Switch with Motion Sensor 12V-24V 5A - LC-LF-1-OF - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details
Combination Switch/Receptacle - RCD108W - Hubbell Incorporated
Specs
Controller Type Manual On/Off
View Details