Hubbell Lighting, Inc. Outdoor Ceiling Light 9424

Description
ROUND TYPE 9 INCH DIA SIZE UL, CSA APPROVAL A19 LAMP TYPE 60 W LAMP WATTAGE POLYPROPYLENE LENS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION COMMERCIAL, RESIDENTIAL, WET LOCATION REFLECTOR MATERIAL ALUMINUM MOUNTING TYPE WALL/CEILING
Datasheet
Description
ROUND TYPE 9 INCH DIA SIZE UL, CSA APPROVAL A19 LAMP TYPE 60 W LAMP WATTAGE POLYPROPYLENE LENS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION COMMERCIAL, RESIDENTIAL, WET LOCATION REFLECTOR MATERIAL ALUMINUM MOUNTING TYPE WALL/CEILING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - 9424 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
9424
Outdoor Ceiling Light 9424
ROUND TYPE 9 INCH DIA SIZE UL, CSA APPROVAL A19 LAMP TYPE 60 W LAMP WATTAGE POLYPROPYLENE LENS HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION COMMERCIAL, RESIDENTIAL, WET LOCATION REFLECTOR MATERIAL ALUMINUM MOUNTING TYPE WALL/CEILING
  • ROUND TYPE
  • 9 INCH DIA SIZE
  • UL, CSA APPROVAL
  • A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • POLYPROPYLENE LENS HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION COMMERCIAL, RESIDENTIAL, WET LOCATION
  • REFLECTOR MATERIAL ALUMINUM
  • MOUNTING TYPE WALL/CEILING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 9424
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Industrial Fluorescent Fixture with Reflector - KL4-232-U-EU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details