SEMI-DIFFUSE REFLECTOR TYPE
9 INCH DIA X 9-7/8 INCH H SIZE
CLEAR ALZAK REFLECTOR FINISH
LF8MH SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 METAL HALIDE 70/100/150 W, PAR30L METAL HALIDE 39/70 W HID LAMP TYPE
LITEFRAME[TM] BRAND
Hubbell Lighting, Inc.
Done
Datasheet
Description
SEMI-DIFFUSE REFLECTOR TYPE
9 INCH DIA X 9-7/8 INCH H SIZE
CLEAR ALZAK REFLECTOR FINISH
LF8MH SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 METAL HALIDE 70/100/150 W, PAR30L METAL HALIDE 39/70 W HID LAMP TYPE
LITEFRAME[TM] BRAND
SEMI-DIFFUSE REFLECTOR TYPE
9 INCH DIA X 9-7/8 INCH H SIZE
CLEAR ALZAK REFLECTOR FINISH
LF8MH SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 METAL HALIDE 70/100/150 W, PAR30L METAL HALIDE 39/70 W HID LAMP TYPE
LITEFRAME[TM] BRAND
SEMI-DIFFUSE REFLECTOR TYPE
9 INCH DIA X 9-7/8 INCH H SIZE
CLEAR ALZAK REFLECTOR FINISH
LF8MH SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 METAL HALIDE 70/100/150 W, PAR30L METAL HALIDE 39/70 W HID LAMP TYPE