Hubbell Wiring Device-Kellems Incandescent Lampholder 7080-M

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7080-M - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
7080-M
Incandescent Lampholder 7080-M
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 6098PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 7080-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 4015-D4F - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details