Hubbell Incorporated Specialty Pushbutton Switch 6PSM11

Description
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL BELL, BUZZER APPLICATION 120/240 VAC VOLTAGE RATING 3 AMPERE AT 240 VAC, 6 AMPERE AT 120 VAC CURRENT RATING PLASTIC BODY MATERIAL SCREW TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL BELL, BUZZER APPLICATION 120/240 VAC VOLTAGE RATING 3 AMPERE AT 240 VAC, 6 AMPERE AT 120 VAC CURRENT RATING PLASTIC BODY MATERIAL SCREW TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6PSM11 - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
6PSM11
Specialty Pushbutton Switch 6PSM11
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL BELL, BUZZER APPLICATION 120/240 VAC VOLTAGE RATING 3 AMPERE AT 240 VAC, 6 AMPERE AT 120 VAC CURRENT RATING PLASTIC BODY MATERIAL SCREW TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
  • SPST CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • CSA, NOM APPROVAL
  • BELL, BUZZER APPLICATION
  • 120/240 VAC VOLTAGE RATING
  • 3 AMPERE AT 240 VAC, 6 AMPERE AT 120 VAC CURRENT RATING
  • PLASTIC BODY MATERIAL
  • SCREW TERMINAL TYPE
  • NICKEL PLATED BRASS BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6PSM11
Product Name Specialty Pushbutton Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Dimmer Switch - RDV600PLA - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details