Hubbell Incorporated Dimmer Switch RDV600PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV600P MODEL
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV600P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDV600PLA - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDV600PLA
Dimmer Switch RDV600PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RDV600P MODEL
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RDV600P MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDV600PLA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details