Hubbell Incorporated Specialty Pushbutton Switch 6PS11WL

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125/250 V, 125 VAC VOLTAGE RATING 4 AMPERE AT 250 V, 8/10 AMPERE AT 125 V/VAC CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125/250 V, 125 VAC VOLTAGE RATING 4 AMPERE AT 250 V, 8/10 AMPERE AT 125 V/VAC CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6PS11WL - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
6PS11WL
Specialty Pushbutton Switch 6PS11WL
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125/250 V, 125 VAC VOLTAGE RATING 4 AMPERE AT 250 V, 8/10 AMPERE AT 125 V/VAC CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE NICKEL PLATED BRASS BUTTON TYPE BRYANT[R] BRAND
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • CSA, NOM APPROVAL
  • APPLIANCE, LAMP APPLICATION
  • 125/250 V, 125 VAC VOLTAGE RATING
  • 4 AMPERE AT 250 V, 8/10 AMPERE AT 125 V/VAC CURRENT RATING
  • PLASTIC BODY MATERIAL
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • NICKEL PLATED BRASS BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6PS11WL
Product Name Specialty Pushbutton Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Decorator AC Switch - RSD315I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details