Hubbell Incorporated Decorator AC Switch RSD315I

Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD315I - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD315I
Decorator AC Switch RSD315I
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE IVORY COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
  • STANDARD ROCKER TYPE
  • PVC MATERIAL
  • 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE
  • IVORY COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD315 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD315I
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4804 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details