Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6MHV

Description
REFLECTOR TYPE 7 INCH DIA X 8 3/8 INCH H SIZE CLEAR ALZAK[R] FINISH LF6MH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 8 3/8 INCH H SIZE CLEAR ALZAK[R] FINISH LF6MH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6MHV - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6MHV
Incandescent/Fluorescent/HID Recessed Trim 6MHV
REFLECTOR TYPE 7 INCH DIA X 8 3/8 INCH H SIZE CLEAR ALZAK[R] FINISH LF6MH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
  • REFLECTOR TYPE
  • 7 INCH DIA X 8 3/8 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • LF6MH SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6MHV
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Industrial Fluorescent Fixture with Reflector - LHV4-654-M4RST-24EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details