Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6FPR

Description
LENS FRAME WITH PRISMATIC LENS TYPE 8-7/8 INCH L X 8-7/8 INCH W X 4-1/8 INCH H SIZE LFIL6HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
LENS FRAME WITH PRISMATIC LENS TYPE 8-7/8 INCH L X 8-7/8 INCH W X 4-1/8 INCH H SIZE LFIL6HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6FPR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6FPR
Incandescent/Fluorescent/HID Recessed Trim 6FPR
LENS FRAME WITH PRISMATIC LENS TYPE 8-7/8 INCH L X 8-7/8 INCH W X 4-1/8 INCH H SIZE LFIL6HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • LENS FRAME WITH PRISMATIC LENS TYPE
  • 8-7/8 INCH L X 8-7/8 INCH W X 4-1/8 INCH H SIZE
  • LFIL6HSQ SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • A19 100 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6FPR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Outdoor Ceiling Light - BRI-04 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details