Hubbell Incorporated Specialty Pushbutton Switch 6CPB11

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125 V, 250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 1 AMPERE AT 125 V (T) CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE ALUMINUM BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125 V, 250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 1 AMPERE AT 125 V (T) CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE ALUMINUM BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6CPB11 - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
6CPB11
Specialty Pushbutton Switch 6CPB11
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA, NOM APPROVAL APPLIANCE, LAMP APPLICATION 125 V, 250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 1 AMPERE AT 125 V (T) CURRENT RATING PLASTIC BODY MATERIAL 6 INCH WIRE LEAD TERMINAL TYPE ALUMINUM BUTTON TYPE BRYANT[R] BRAND
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • CSA, NOM APPROVAL
  • APPLIANCE, LAMP APPLICATION
  • 125 V, 250 VAC VOLTAGE RATING
  • 1 AMPERE AT 250 VAC, 1 AMPERE AT 125 V (T) CURRENT RATING
  • PLASTIC BODY MATERIAL
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • ALUMINUM BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6CPB11
Product Name Specialty Pushbutton Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - 9901GRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details