Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6CFV

Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 6C MODEL
Datasheet
Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 6C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6CFV - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6CFV
Incandescent/Fluorescent/HID Recessed Trim 6CFV
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6CFV SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 6C MODEL
  • SEMI-DIFFUSE REFLECTOR TYPE
  • 7 INCH DIA X 9-1/4 INCH H SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • LF6CFV SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
  • 6C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6CFV
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Emergency Light Unit - CVEC100-12V - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 to 277 volts
Wattage 100 watts
View Details