Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 4S2WHWT

Description
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
Datasheet
Description
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4S2WHWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
4S2WHWT
Incandescent/Fluorescent/HID Recessed Trim 4S2WHWT
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
  • REFLECTOR TYPE
  • WHITE FINISH
  • A4/A4S SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • AR70, PAR16 INCANDESCENT LAMP TYPE
  • PRESCOLITE[R] BRAND
  • WHITE PAINTED REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 4S2WHWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Hand Lamp - 6148 - R. STAHL, Inc.
R. STAHL, Inc.
Specs
Application Outdoor
Fixture Type Other; Hand Lamp
Lamp Type Incandescent
View Details