Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 4D4WT

Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9-7/8 INCH H SIZE WHITE PAINTED TRIM FINISH D413EB/D418EB SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 13/18 W FLUORESCENT LAMP TYPE INCLUDES SELF FLANGE
Datasheet
Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9-7/8 INCH H SIZE WHITE PAINTED TRIM FINISH D413EB/D418EB SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 13/18 W FLUORESCENT LAMP TYPE INCLUDES SELF FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4D4WT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
4D4WT
Incandescent/Fluorescent/HID Recessed Trim 4D4WT
OPEN REFLECTOR TYPE 6 INCH DIA X 9-7/8 INCH H SIZE WHITE PAINTED TRIM FINISH D413EB/D418EB SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 13/18 W FLUORESCENT LAMP TYPE INCLUDES SELF FLANGE
  • OPEN REFLECTOR TYPE
  • 6 INCH DIA X 9-7/8 INCH H SIZE
  • WHITE PAINTED TRIM FINISH
  • D413EB/D418EB SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 13/18 W FLUORESCENT LAMP TYPE
  • INCLUDES SELF FLANGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 4D4WT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Wraparound Surface Fixture - AWW4-332-3EU - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 to 277 volts
Wattage 25 to 32 watts
View Details