Hubbell Lighting, Inc. Surface Landscape Light 587M-VG

Description
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE VERDI POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Datasheet
Description
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE VERDI POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - 587M-VG - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
587M-VG
Surface Landscape Light 587M-VG
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE VERDI POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
  • POST TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 6 INCH DIA X 7-1/2 INCH H SIZE
  • VERDI POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH HUB MOUNTING
  • MEDIUM BASE INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 587M-VG
Product Name Surface Landscape Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
High/Low Bay Fixture - BL-400S8-BI-WH - Hubbell Lighting, Inc.
Specs
Lamp Type Sodium
Features Ballast Included
Wattage 400 watts
View Details