Hubbell Incorporated Specialty Pushbutton Switch 4998PLR

Description
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 4998PLR - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
4998PLR
Specialty Pushbutton Switch 4998PLR
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
  • 3 WAY CONTACT CONFIGURATION
  • NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE AT 120 TO 277 VAC CURRENT RATING
  • MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL
  • SCREW TERMINAL TYPE
  • NYLON, RED BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4998PLR
Product Name Specialty Pushbutton Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details