Hubbell Incorporated Specialty Pushbutton Switch 4988GLI

Description
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, IVORY BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, IVORY BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Specialty Pushbutton Switch
4988GLI
Specialty Pushbutton Switch 4988GLI
3 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, IVORY BUTTON TYPE BRYANT[R] BRAND
  • 3 WAY CONTACT CONFIGURATION
  • NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE AT 120 TO 277 VAC CURRENT RATING
  • MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL
  • SCREW TERMINAL TYPE
  • NYLON, IVORY BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4988GLI
Product Name Specialty Pushbutton Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Standard AC Switch - 3003BRN - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details