Hubbell Incorporated Specialty Pushbutton Switch 4997PLR

Description
1 POLE CONTACT CONFIGURATION UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
1 POLE CONTACT CONFIGURATION UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 4997PLR - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
4997PLR
Specialty Pushbutton Switch 4997PLR
1 POLE CONTACT CONFIGURATION UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, RED BUTTON TYPE BRYANT[R] BRAND
  • 1 POLE CONTACT CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE AT 120 TO 277 VAC CURRENT RATING
  • MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL
  • SCREW TERMINAL TYPE
  • NYLON, RED BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4997PLR
Product Name Specialty Pushbutton Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Standard AC Switch - 6902W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 347 VAC 60 Hz
View Details