Hubbell Incorporated Double Throw AC Switch 4921L

Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4921 MODEL
Datasheet
Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4921 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 4921L - Hubbell Incorporated
Orange, CT, USA
Double Throw AC Switch
4921L
Double Throw AC Switch 4921L
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4921 MODEL
  • THREE POSITION TWO CIRCUIT TYPE
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • LOCK HANDLE TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4921 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4921L
Product Name Double Throw AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - 9904I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details