Hubbell Incorporated Combination Switch/Receptacle RCD108GY

Description
DECORATOR DUPLEX TYPE GRAY COLOR UL E3896, CSA APPROVAL RESIDENTIAL APPLICATION 120 V 15 AMPERE 1-POLE QUIET ROCKER SWITCH SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE SINGLE RECEPTACLE RECEPTACLE TYPE
Datasheet
Description
DECORATOR DUPLEX TYPE GRAY COLOR UL E3896, CSA APPROVAL RESIDENTIAL APPLICATION 120 V 15 AMPERE 1-POLE QUIET ROCKER SWITCH SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE SINGLE RECEPTACLE RECEPTACLE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD108GY - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD108GY
Combination Switch/Receptacle RCD108GY
DECORATOR DUPLEX TYPE GRAY COLOR UL E3896, CSA APPROVAL RESIDENTIAL APPLICATION 120 V 15 AMPERE 1-POLE QUIET ROCKER SWITCH SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE SINGLE RECEPTACLE RECEPTACLE TYPE
  • DECORATOR DUPLEX TYPE
  • GRAY COLOR
  • UL E3896, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V 15 AMPERE 1-POLE QUIET ROCKER SWITCH SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE SINGLE RECEPTACLE RECEPTACLE TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD108GY
Product Name Combination Switch/Receptacle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details