Hubbell Incorporated Standard AC Switch 4903L

Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet
Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4903L - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4903L
Standard AC Switch 4903L
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
  • KEYED LOCKING, EXTRA HEAVY DUTY TYPE
  • THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL
  • 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE
  • 3-WAY OPERATION TYPE
  • UL, CSA, FED SPEC WS896E APPROVAL
  • INDUSTRIAL, SPECIFICATION GRADE APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG
  • CONTACT MATERIAL SILVER CADMIUM OXIDE
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • INCLUDES STRAIGHT KEY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4903L
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details