Hubbell Incorporated Standard AC Switch 4803L

Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet
Description
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4803L - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4803L
Standard AC Switch 4803L
KEYED LOCKING, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE 3-WAY OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C INCLUDES STRAIGHT KEY
  • KEYED LOCKING, EXTRA HEAVY DUTY TYPE
  • THERMOSET (BASE), TAPERED HEAD STEEL (LOCK) MATERIAL
  • 1.31 INCH W X 1.13 INCH D X 4.06 INCH H SIZE
  • 3-WAY OPERATION TYPE
  • UL, CSA, FED SPEC WS896E APPROVAL
  • INDUSTRIAL, SPECIFICATION GRADE APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG
  • CONTACT MATERIAL SILVER CADMIUM OXIDE
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • INCLUDES STRAIGHT KEY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4803L
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Flasher and Tower Lighting Controls - FS146RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details