Hubbell Incorporated Standard AC Switch 4802

Description
TOGGLE, EXTRA HEAVY DUTY TYPE NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
TOGGLE, EXTRA HEAVY DUTY TYPE NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4802 - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4802
Standard AC Switch 4802
TOGGLE, EXTRA HEAVY DUTY TYPE NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
  • TOGGLE, EXTRA HEAVY DUTY TYPE
  • NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BROWN COLOR
  • 2-POLE OPERATION TYPE
  • UL, CSA, FED SPEC WS896E APPROVAL
  • INDUSTRIAL, SPECIFICATION GRADE APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.5 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG
  • CONTACT MATERIAL SILVER CADMIUM OXIDE
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4802
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - CS120BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details