Hubbell Incorporated Standard AC Switch RS115ILW

Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet
Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - RS115ILW - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
RS115ILW
Standard AC Switch RS115ILW
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS115 MODEL
  • TOGGLE, ILLUMINATED TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE
  • WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RS115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS115ILW
Product Name Standard AC Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - RAY10PAL - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details