Hubbell Wiring Device-Kellems Fluorescent Lampholder 467

Description
PEDESTAL TYPE; 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 600 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE; 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 600 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 467 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
467
Fluorescent Lampholder 467
PEDESTAL TYPE; 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 600 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

PEDESTAL TYPE; 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 600 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 467
Product Name Fluorescent Lampholder
Lamp Base Holder Type FIXED, RECESSED DOUBLE CONTACT
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 8694 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 600 volts
View Details