Hubbell Incorporated Fluorescent Lampholder 4300W

Description
1.45 INCH W X 0.81 INCH D X 2.35 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING MOLDED THERMOSET UREA BODY MATERIAL T6/T8/T12 PREHEAT/RAPID START FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN, WHITE TOMBSTONE LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND INCLUDES U BASE 43 MODEL
Datasheet
Description
1.45 INCH W X 0.81 INCH D X 2.35 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING MOLDED THERMOSET UREA BODY MATERIAL T6/T8/T12 PREHEAT/RAPID START FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN, WHITE TOMBSTONE LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND INCLUDES U BASE 43 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 4300W - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
4300W
Fluorescent Lampholder 4300W
1.45 INCH W X 0.81 INCH D X 2.35 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING MOLDED THERMOSET UREA BODY MATERIAL T6/T8/T12 PREHEAT/RAPID START FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN, WHITE TOMBSTONE LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND INCLUDES U BASE 43 MODEL
  • 1.45 INCH W X 0.81 INCH D X 2.35 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • MOLDED THERMOSET UREA BODY MATERIAL
  • T6/T8/T12 PREHEAT/RAPID START FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM BIPIN, WHITE TOMBSTONE LAMP BASE
  • WHITE BODY COLOR
  • BRYANT[R] BRAND
  • INCLUDES U BASE
  • 43 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 4300W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL305 - Hubbell Incorporated
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details