Hubbell Wiring Device-Kellems Incandescent Lampholder 4155

Description
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4155 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
4155
Incandescent Lampholder 4155
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 4155
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details