Hubbell Lighting, Inc. Wall Lamp Fixture 4020

Description
9-7/8 INCH 4-7/8 INCH UL, CSA APPROVAL WET LOCATION, EXTERIOR SIGNAGE, GENERAL CORRIDOR, EXTERIOR BUILDING ILLUMINATION APPLICATION WALL/CEILING MOUNTING A19 LAMP TYPE 75/100 W LAMP WATTAGE 120/277 V LAMP VOLTAGE DIFFUSER GLASS/SHADE TYPE SATIN GLASS/SHADE COLOR THERMOPAL GLASS GLASS/SHADE MATERIAL LITEFORMS[TM] BRAND BACKPLATE MATERIAL DIE-CAST ALUMINUM
Datasheet
Description
9-7/8 INCH 4-7/8 INCH UL, CSA APPROVAL WET LOCATION, EXTERIOR SIGNAGE, GENERAL CORRIDOR, EXTERIOR BUILDING ILLUMINATION APPLICATION WALL/CEILING MOUNTING A19 LAMP TYPE 75/100 W LAMP WATTAGE 120/277 V LAMP VOLTAGE DIFFUSER GLASS/SHADE TYPE SATIN GLASS/SHADE COLOR THERMOPAL GLASS GLASS/SHADE MATERIAL LITEFORMS[TM] BRAND BACKPLATE MATERIAL DIE-CAST ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - 4020 - Hubbell Lighting, Inc.
Greenville, SC, USA
Wall Lamp Fixture
4020
Wall Lamp Fixture 4020
9-7/8 INCH 4-7/8 INCH UL, CSA APPROVAL WET LOCATION, EXTERIOR SIGNAGE, GENERAL CORRIDOR, EXTERIOR BUILDING ILLUMINATION APPLICATION WALL/CEILING MOUNTING A19 LAMP TYPE 75/100 W LAMP WATTAGE 120/277 V LAMP VOLTAGE DIFFUSER GLASS/SHADE TYPE SATIN GLASS/SHADE COLOR THERMOPAL GLASS GLASS/SHADE MATERIAL LITEFORMS[TM] BRAND BACKPLATE MATERIAL DIE-CAST ALUMINUM
  • 9-7/8 INCH
  • 4-7/8 INCH
  • UL, CSA APPROVAL
  • WET LOCATION, EXTERIOR SIGNAGE, GENERAL CORRIDOR, EXTERIOR BUILDING ILLUMINATION APPLICATION
  • WALL/CEILING MOUNTING
  • A19 LAMP TYPE
  • 75/100 W LAMP WATTAGE
  • 120/277 V LAMP VOLTAGE
  • DIFFUSER GLASS/SHADE TYPE
  • SATIN GLASS/SHADE COLOR
  • THERMOPAL GLASS GLASS/SHADE MATERIAL
  • LITEFORMS[TM] BRAND
  • BACKPLATE MATERIAL DIE-CAST ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 4020
Product Name Wall Lamp Fixture
Application Wet Location, Exterior Signage, General Corridor, Exterior Building Illumination
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Chandelier Lighting Fixtures - 101441 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Chandeliers
Lamp Base medium
View Details