Hubbell Lighting, Inc. Outdoor Lampholder 30910LEDML

Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING LED LAMP TYPE 15 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
Datasheet
Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING LED LAMP TYPE 15 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 30910LEDML - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
30910LEDML
Outdoor Lampholder 30910LEDML
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING LED LAMP TYPE 15 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
  • BULLET STYLE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 5-3/8 INCH DIA X 8-1/4 INCH L SIZE
  • BRONZE FINISH
  • UL 1598, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • LED LAMP TYPE
  • 15 W LAMP WATTAGE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • INCLUDES EXTENSION RING, WEATHERTIGHT LENS
  • 309 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 30910LEDML
Product Name Outdoor Lampholder
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details