BULLET STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
5-3/8 INCH DIA X 8-1/4 INCH L SIZE
MATTE BLACK FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH SWIVEL KNUCKLE MOUNTING
PAR38 INCANDESCENT LAMP TYPE
175 W LAMP WATTAGE
MEDIUM LAMP BASE TYPE
UNIVERSAL AIMING POSITION
INCLUDES EXTENSION RING, WEATHERTIGHT LENS
309 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
BULLET STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
5-3/8 INCH DIA X 8-1/4 INCH L SIZE
MATTE BLACK FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH SWIVEL KNUCKLE MOUNTING
PAR38 INCANDESCENT LAMP TYPE
175 W LAMP WATTAGE
MEDIUM LAMP BASE TYPE
UNIVERSAL AIMING POSITION
INCLUDES EXTENSION RING, WEATHERTIGHT LENS
309 MODEL
BULLET STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
5-3/8 INCH DIA X 8-1/4 INCH L SIZE
MATTE BLACK FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH SWIVEL KNUCKLE MOUNTING
PAR38 INCANDESCENT LAMP TYPE
175 W LAMP WATTAGE
MEDIUM LAMP BASE TYPE
UNIVERSAL AIMING POSITION
INCLUDES EXTENSION RING, WEATHERTIGHT LENS
309 MODEL