Hubbell Wiring Device-Kellems Fluorescent Lampholder 2536

Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2536 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
2536
Fluorescent Lampholder 2536
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR

1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 2536
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 272-WH6 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Terminal Leads
View Details