STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE
GLASS LENS MATERIAL
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
Hubbell Lighting, Inc.
Done
Description
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE
GLASS LENS MATERIAL
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
Incandescent/Fluorescent/HID Recessed Trim
13FSRTPRL
Incandescent/Fluorescent/HID Recessed Trim
13FSRTPRL
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE
GLASS LENS MATERIAL
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE
GLASS LENS MATERIAL
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE