Hubbell Lighting, Inc. Outdoor Lampholder 103-71

Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL BRONZE FINISH WET LOCATION APPLICATION 1/2 INCH CAST ALUMINUM SWIVEL KNUCKLE MOUNTING PAR LAMP TYPE 150 W LAMP WATTAGE UNIVERSAL AIMING POSITION HUBBELL[R] BRAND
Datasheet
Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL BRONZE FINISH WET LOCATION APPLICATION 1/2 INCH CAST ALUMINUM SWIVEL KNUCKLE MOUNTING PAR LAMP TYPE 150 W LAMP WATTAGE UNIVERSAL AIMING POSITION HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 103-71 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
103-71
Outdoor Lampholder 103-71
BELL STYLE TYPE CAST ALUMINUM MATERIAL BRONZE FINISH WET LOCATION APPLICATION 1/2 INCH CAST ALUMINUM SWIVEL KNUCKLE MOUNTING PAR LAMP TYPE 150 W LAMP WATTAGE UNIVERSAL AIMING POSITION HUBBELL[R] BRAND
  • BELL STYLE TYPE
  • CAST ALUMINUM MATERIAL
  • BRONZE FINISH
  • WET LOCATION APPLICATION
  • 1/2 INCH CAST ALUMINUM SWIVEL KNUCKLE MOUNTING
  • PAR LAMP TYPE
  • 150 W LAMP WATTAGE
  • UNIVERSAL AIMING POSITION
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 103-71
Product Name Outdoor Lampholder
Application WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Floodlight Fixture - F-070H1 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 volts
Wattage 70 watts
View Details