9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, UL (CANADA AND US) APPROVAL
KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD
0.6 SQ FT EPA
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
Hubbell Lighting, Inc.
Done
Datasheet
Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, UL (CANADA AND US) APPROVAL
KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD
0.6 SQ FT EPA
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, UL (CANADA AND US) APPROVAL
KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD
0.6 SQ FT EPA
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, UL (CANADA AND US) APPROVAL
KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE