Hubbard-Hall Inc. Heat Treatment Salts Quick Temper 300-P

Description
DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than Quick Temper 275 P but is not a eutectic mixture and does not have a sharp melting point. Quick Temper 300 P contains a pink dye to meet the requirement for a dye containing tempering salt. FEATURES Quick Temper 300 P is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 300 P operates at a wide range of temperatures – 320 to 1000°F The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 300 P salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 300 P are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure a high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing or tempering hardened steels Heat treatment of beryllium alloys Blueing steels (600-700°F) DO NOT use for martempering, as Quick Temper 300 P is not as fluid as Quick Temper 275 and will not quench the parts fast enough for a martempering operation.
Datasheet
Description
DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than Quick Temper 275 P but is not a eutectic mixture and does not have a sharp melting point. Quick Temper 300 P contains a pink dye to meet the requirement for a dye containing tempering salt. FEATURES Quick Temper 300 P is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 300 P operates at a wide range of temperatures – 320 to 1000°F The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 300 P salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 300 P are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure a high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing or tempering hardened steels Heat treatment of beryllium alloys Blueing steels (600-700°F) DO NOT use for martempering, as Quick Temper 300 P is not as fluid as Quick Temper 275 and will not quench the parts fast enough for a martempering operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Treatment  Salts - Quick Temper 300-P - Hubbard-Hall Inc.
Waterbury, CT, USA
Heat Treatment Salts
Quick Temper 300-P
Heat Treatment Salts Quick Temper 300-P
DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than Quick Temper 275 P but is not a eutectic mixture and does not have a sharp melting point. Quick Temper 300 P contains a pink dye to meet the requirement for a dye containing tempering salt. FEATURES Quick Temper 300 P is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 300 P operates at a wide range of temperatures – 320 to 1000°F The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 300 P salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 300 P are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure a high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing or tempering hardened steels Heat treatment of beryllium alloys Blueing steels (600-700°F) DO NOT use for martempering, as Quick Temper 300 P is not as fluid as Quick Temper 275 and will not quench the parts fast enough for a martempering operation.

DESCRIPTION

Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than Quick Temper 275 P but is not a eutectic mixture and does not have a sharp melting point. Quick Temper 300 P contains a pink dye to meet the requirement for a dye containing tempering salt.

FEATURES

  • Quick Temper 300 P is chemically stable over its wide operating range of temperatures
  • It is only necessary to replace that which is lost through drag out.
  • Quick Temper 300 P operates at a wide range of temperatures – 320 to 1000°F
  • The salt bath, when heated, maintains its viscosity over temperature range with very little change.
  • The parts, when immersed in the Quick Temper 300 P salt bath, will attain the temperature of the bath faster than in oil.
  • All chemicals used in Quick Temper 300 P are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water.
  • Chemicals incorporated into the formulation are technical grade to insure a high purity, high grade, trouble-free mixture.

TYPICAL APPLICATIONS

  • Drawing or tempering hardened steels
    Heat treatment of beryllium alloys
    Blueing steels (600-700°F)

DO NOT use for martempering, as Quick Temper 300 P is not as fluid as Quick Temper 275 and will not quench the parts fast enough for a martempering operation.

Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Heat Treatment Salts
Product Number Quick Temper 300-P
Product Name Heat Treatment Salts
Unlock Full Specs
to access all available technical data

Similar Products