Huawei Technologies Co., Ltd. V3 High-Density Server Node FusionServer XH628

Description
A full-height, dual-socket server node which occupies two slots in a Huawei X6800 server. XH628 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots. XH628 V3 can be configured with twelve 3.5-inch SAS or SATA HDDs, or 2.5-inch SSDs, SAS, or SATA HDDs and two 2.5-inch SSDs or SATA HDDs. FusionServer XH628 V3 server nodes can be used in a Huawei ES3000 storage acceleration solution for applications like cloud computing, data centers, Big Data. Form Factor Full-height, 2-socket server node occupying two slots Number of Processors 1 or 2 Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 DIMMs
Description
A full-height, dual-socket server node which occupies two slots in a Huawei X6800 server. XH628 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots. XH628 V3 can be configured with twelve 3.5-inch SAS or SATA HDDs, or 2.5-inch SSDs, SAS, or SATA HDDs and two 2.5-inch SSDs or SATA HDDs. FusionServer XH628 V3 server nodes can be used in a Huawei ES3000 storage acceleration solution for applications like cloud computing, data centers, Big Data. Form Factor Full-height, 2-socket server node occupying two slots Number of Processors 1 or 2 Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 DIMMs

Suppliers

Company
Product
Description
Supplier Links
V3 High-Density Server Node - FusionServer XH628 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 High-Density Server Node
FusionServer XH628
V3 High-Density Server Node FusionServer XH628
A full-height, dual-socket server node which occupies two slots in a Huawei X6800 server. XH628 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots. XH628 V3 can be configured with twelve 3.5-inch SAS or SATA HDDs, or 2.5-inch SSDs, SAS, or SATA HDDs and two 2.5-inch SSDs or SATA HDDs. FusionServer XH628 V3 server nodes can be used in a Huawei ES3000 storage acceleration solution for applications like cloud computing, data centers, Big Data. Form Factor Full-height, 2-socket server node occupying two slots Number of Processors 1 or 2 Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 DIMMs

A full-height, dual-socket server node which occupies two slots in a Huawei X6800 server.

XH628 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots. XH628 V3 can be configured with twelve 3.5-inch SAS or SATA HDDs, or 2.5-inch SSDs, SAS, or SATA HDDs and two 2.5-inch SSDs or SATA HDDs.

FusionServer XH628 V3 server nodes can be used in a Huawei ES3000 storage acceleration solution for applications like cloud computing, data centers, Big Data.

Form FactorFull-height, 2-socket server node occupying two slots
Number of Processors1 or 2
ProcessorIntel® Xeon® E5-2600 v3/v4 series processors
Memory16 DDR4 DIMMs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer XH628
Product Name V3 High-Density Server Node
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Mission Critical Server - KunLun 9008/9016/9032 - Huawei Technologies Co., Ltd.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Processor Type Intel®Xeon®
View Details