Hoyt Electrical Instrument Works, Inc. Analog Panel Meter; Meter Function Hoyt Electrical Instrument ST-66

Description
ANALOG PANEL METER; Meter Function:DC Current / DC Voltage; Meter Range:50µA to 800µA / 1mA to 800mA / 1A to 15A / 50mV to 500mV / 3V to 600V; Meter Size/Dimensions:60mm x 66mm x 37mm RoHS Compliant: NA
Description
ANALOG PANEL METER; Meter Function:DC Current / DC Voltage; Meter Range:50µA to 800µA / 1mA to 800mA / 1A to 15A / 50mV to 500mV / 3V to 600V; Meter Size/Dimensions:60mm x 66mm x 37mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Hoyt Electrical Instrument - 73K4933 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Hoyt Electrical Instrument
73K4933
Analog Panel Meter; Meter Function Hoyt Electrical Instrument 73K4933
ANALOG PANEL METER; Meter Function:DC Current / DC Voltage; Meter Range:50µA to 800µA / 1mA to 800mA / 1A to 15A / 50mV to 500mV / 3V to 600V; Meter Size/Dimensions:60mm x 66mm x 37mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:DC Current / DC Voltage; Meter Range:50µA to 800µA / 1mA to 800mA / 1A to 15A / 50mV to 500mV / 3V to 600V; Meter Size/Dimensions:60mm x 66mm x 37mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 73K4933
Product Name Analog Panel Meter; Meter Function Hoyt Electrical Instrument
Voltage Range 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details
Rectangular DC Amp Panel Meter - 795 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details
Presentor - Industrial Series Analogue Meter - R29B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.13 inch (79.5 mm)
View Details