Hoyt Electrical Instrument Works, Inc. Analog Panel Meters CK-900 Series CK-920

Description
Very popular for marine & VU applications, the CK-900, CK-910, CK-920 & CK-930 Series Panel Meters are low cost and have 2-5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instrument. Connections are made through the 1/4" quick disconnect terminals which may also serve as solder tabs. Other optional terminals available.
Description
Very popular for marine & VU applications, the CK-900, CK-910, CK-920 & CK-930 Series Panel Meters are low cost and have 2-5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instrument. Connections are made through the 1/4" quick disconnect terminals which may also serve as solder tabs. Other optional terminals available.

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meters CK-900 Series - CK-920 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog Panel Meters CK-900 Series
CK-920
Analog Panel Meters CK-900 Series CK-920
Very popular for marine & VU applications, the CK-900, CK-910, CK-920 & CK-930 Series Panel Meters are low cost and have 2-5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instrument. Connections are made through the 1/4" quick disconnect terminals which may also serve as solder tabs. Other optional terminals available.
  • Very popular for marine & VU applications, the CK-900, CK-910, CK-920 & CK-930 Series Panel Meters are low cost and have 2-5% accuracy. This series is designed for "drop-in" replacements to many competitors models.
  • Available in most AC/DC ranges and easily installed with window or surface mounting.
  • The CK-900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instrument.
  • Connections are made through the 1/4" quick disconnect terminals which may also serve as solder tabs.
  • Other optional terminals available.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number CK-920
Product Name Analog Panel Meters CK-900 Series
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Right
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Presentor - AL Series Analogue Meter - AL19B - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 1.81 inch (45.97 mm)
View Details