An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input Signal Conditioners that include: – AC/DC Current – Pressure – Resistance – AC/DC Voltage – Process – *Temperature – Load Cell – Prototype – 4 to 20 mA *See model BL-40H for higher accuracy digitally linearized thermocouple and RTD • Optional isolated 16 bit analog output. User or factory scalable to 4 to 20 mA, 0 to 20 mA or 0 to 10 V across any desired digital span from ± one count to the full scale range of – 1999 to 9999 (12000 counts).
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Digital Bargraphs |
| Product Number | BL-B51D40 |
| Product Name | Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit |
| Bargraph Orientation | Vertical; Horizontal (optional feature) |
| Outputs | Analog; Relay |
| Features | Alarms; Set Points; Conditioning |
| Display Technology | LED |