Hoyt Electrical Instrument Works, Inc. 30 Segment LED Bargraph AM-30

Description
The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
Description
The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

Suppliers

Company
Product
Description
Supplier Links
30 Segment LED Bargraph - AM-30 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
30 Segment LED Bargraph
AM-30
30 Segment LED Bargraph AM-30
The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Bargraphs
Product Number AM-30
Product Name 30 Segment LED Bargraph
Bargraph Orientation Vertical; Horizontal
Outputs Relay
Features Set Points; Conditioning
Display Technology LED
Display Colors Amber; Green; Red
Unlock Full Specs
to access all available technical data

Similar Products

Two-hole Bezel 36v Battery Fuel Gauge - L1K-13-204C - Global Digital Instruments LLC
Specs
Display Technology LED
Display Colors Red
Voltage Range 36 volts
View Details
Single/Dual Tricolor Bargraph/Controller - Model HI-Q119 - OTEK Corporation
Specs
Outputs Analog (optional feature); Serial Communications; Relay (optional feature)
Features Conditioning
Display Technology LED
View Details
Level Indicators for Analogue Input Signals - 36028L - elobau U.S., Inc.
Specs
Display Technology LED
Display Colors Green (optional feature); Red (optional feature)
Voltage Range 1 to 5 volts
View Details
Vehicle Display Gauge - TruCharge Display - PG Drives Technology Inc.
Specs
Bargraph Orientation Vertical; Horizontal
Display Colors Multi
Bargraph End Scale Zero
View Details