Hoyt Electrical Instrument Works, Inc. Industrial Panel Meter 647

Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC with 4 1/2" dimmensions. High current ammeter ranges with external shunt are available, as are special or non-standard ranges.
Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC with 4 1/2" dimmensions. High current ammeter ranges with external shunt are available, as are special or non-standard ranges.

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel Meter - 647 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Industrial Panel Meter
647
Industrial Panel Meter 647
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC with 4 1/2" dimmensions. High current ammeter ranges with external shunt are available, as are special or non-standard ranges.

This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC with 4 1/2" dimmensions. High current ammeter ranges with external shunt are available, as are special or non-standard ranges.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 647
Product Name Industrial Panel Meter
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 4.5 inch (114 mm)
Face Type Rectangular
Meter Mechanism Pivot and Jewel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details