Hoyt Electrical Instrument Works, Inc. Ruggedized Industrial Analog Panel Meter 6351

Description
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.
Description
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Industrial Analog Panel Meter - 6351 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Ruggedized Industrial Analog Panel Meter
6351
Ruggedized Industrial Analog Panel Meter 6351
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 6351
Product Name Ruggedized Industrial Analog Panel Meter
Scale Type Zero-Left
Face Type Round Front Face
Meter Mechanism Pivot and Jewel
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - R39WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.86 inch (98.04 mm)
View Details
Round DC Amp Panel Meter - 693 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details
Panel Meter; 0 to 50 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D - 70209518 - Allied Electronics, Inc.
Specs
Current Range 0.0 to 50 amps
Accuracy 2 ± % of Full Scale
Width 55.37 mm (2.18 inch)
View Details