Hoyt Electrical Instrument Works, Inc. Industrial Panel Meter 617

Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
Description
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel Meter - 617 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Industrial Panel Meter
617
Industrial Panel Meter 617
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
  • This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions.
  • Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version.
  • AC ranges are standard up to 50 amperes self contained and 600 AC volts.
  • Ranges down 10 milliamperes AC are also standard.
  • Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC.
  • High current ammeter ranges with external shunt are available, as are special or non-standard ranges.
  • The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
Supplier's Site
AC Repulsion Round Analog Panel Meter - 617 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
AC Repulsion Round Analog Panel Meter
617
AC Repulsion Round Analog Panel Meter 617
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
  • This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions.
  • Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version.
  • AC ranges are standard up to 50 amperes self contained and 600 AC volts.
  • Ranges down 10 milliamperes AC are also standard.
  • Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC.
  • High current ammeter ranges with external shunt are available, as are special or non-standard ranges.
  • The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc. Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters Analog Panel Meters
Product Number 617 617
Product Name Industrial Panel Meter AC Repulsion Round Analog Panel Meter
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left Zero-Left
Face Type Round Front Face Round Front Face
Meter Mechanism Pivot and Jewel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-100DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209364 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 100 volts
Response Time 1500 milliseconds
View Details
Industrial Panel Meter - 647 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 4.5 inch (114 mm)
View Details